Vishay Intertechnology, Inc. RES 10.5K OHM 1/4W .5% AXIAL RN60C1052DBSL

Description
RES 10.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/4W .5% AXIAL - RN60C1052DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/4W .5% AXIAL
RN60C1052DBSL
RES 10.5K OHM 1/4W .5% AXIAL RN60C1052DBSL
RES 10.5Kohm 1/4W .5% AXIAL

RES 10.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1052DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1052DBSL-ND
Through Hole Resistors RN60C1052DBSL-ND
10.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1052DBSL RN60C1052DBSL-ND
Product Name RES 10.5K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details