Vishay Intertechnology, Inc. RES 10.5K OHM 1/4W .5% AXIAL RN60C1052DB14

Description
RES 10.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/4W .5% AXIAL - RN60C1052DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/4W .5% AXIAL
RN60C1052DB14
RES 10.5K OHM 1/4W .5% AXIAL RN60C1052DB14
RES 10.5Kohm 1/4W .5% AXIAL

RES 10.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1052DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1052DB14-ND
Through Hole Resistors RN60C1052DB14-ND
10.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1052DB14 RN60C1052DB14-ND
Product Name RES 10.5K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details