Vishay Intertechnology, Inc. RES 1.05K OHM 1/4W .1% AXIAL RN60C1051BRE6

Description
RES 1.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/4W .1% AXIAL - RN60C1051BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/4W .1% AXIAL
RN60C1051BRE6
RES 1.05K OHM 1/4W .1% AXIAL RN60C1051BRE6
RES 1.05Kohm 1/4W .1% AXIAL

RES 1.05Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1051BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1051BRE6-ND
Through Hole Resistors RN60C1051BRE6-ND
1.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.05Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.05Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7568
Resistor,metal Film,1.05Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7568
Resistor,Metal Film,1.05KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.05KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1051BRE6 RN60C1051BRE6-ND 58C7568
Product Name RES 1.05K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.05Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers