Vishay Intertechnology, Inc. RES 105 OHM 1/4W 1% AXIAL RN60C1050FBSL

Description
RES 105ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/4W 1% AXIAL - RN60C1050FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/4W 1% AXIAL
RN60C1050FBSL
RES 105 OHM 1/4W 1% AXIAL RN60C1050FBSL
RES 105ohm 1/4W 1% AXIAL

RES 105ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1050FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1050FBSL-ND
Through Hole Resistors RN60C1050FBSL-ND
105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1050FBSL RN60C1050FBSL-ND
Product Name RES 105 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers