Vishay Intertechnology, Inc. RES 10.2K OHM 1/4W .5% AXIAL RN60C1022DBSL

Description
RES 10.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/4W .5% AXIAL - RN60C1022DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/4W .5% AXIAL
RN60C1022DBSL
RES 10.2K OHM 1/4W .5% AXIAL RN60C1022DBSL
RES 10.2Kohm 1/4W .5% AXIAL

RES 10.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1022DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1022DBSL-ND
Through Hole Resistors RN60C1022DBSL-ND
10.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1022DBSL RN60C1022DBSL-ND
Product Name RES 10.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers