Vishay Intertechnology, Inc. Res Metal Film 1.02K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole RN60C1021BB14

Description
Res Metal Film 1.02K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.02K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.02K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole - RN60C1021BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.02K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole
RN60C1021BB14
Res Metal Film 1.02K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole RN60C1021BB14
Res Metal Film 1.02K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 1.02K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN60C1021BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1021BB14-ND
Through Hole Resistors RN60C1021BB14-ND
1.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.02Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.02Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7534
Resistor,metal Film,1.02Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7534
Resistor,Metal Film,1.02KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.02KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1021BB14 RN60C1021BB14-ND 58C7534
Product Name Res Metal Film 1.02K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,1.02Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details