Vishay Intertechnology, Inc. RES 1.01M OHM 1/4W .1% AXIAL RN60C1014BB14

Description
RES 1.01Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.01Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.01M OHM 1/4W .1% AXIAL - RN60C1014BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01M OHM 1/4W .1% AXIAL
RN60C1014BB14
RES 1.01M OHM 1/4W .1% AXIAL RN60C1014BB14
RES 1.01Mohm 1/4W .1% AXIAL

RES 1.01Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1014BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1014BB14-ND
Through Hole Resistors RN60C1014BB14-ND
1.01 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.01 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1014BB14 RN60C1014BB14-ND
Product Name RES 1.01M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.01E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers