Vishay Intertechnology, Inc. RES 1M OHM 1/4W .5% AXIAL RN60C1004DRE6

Description
RES 1Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/4W .5% AXIAL - RN60C1004DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/4W .5% AXIAL
RN60C1004DRE6
RES 1M OHM 1/4W .5% AXIAL RN60C1004DRE6
RES 1Mohm 1/4W .5% AXIAL

RES 1Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1004DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1004DRE6-ND
Through Hole Resistors RN60C1004DRE6-ND
1 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 58C7518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
58C7518
Resistor,metal Film,1Mohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 58C7518
Resistor,Metal Film,1MOhms,300WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1MOhms,300WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1004DRE6 RN60C1004DRE6-ND 58C7518
Product Name RES 1M OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,1Mohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details