RES 100Kohm 1/4W 1% AXIAL
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Features:
| ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60C1003FB14 | RN60C1003FB14-ND | 70201101 |
| Product Name | RES 100K OHM 1/4W 1% AXIAL | Through Hole Resistors | Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leads |
| Resistance Range | 100000 ohms | 100000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.1250 watts |
| Configuration | Single Resistor |