Vishay Intertechnology, Inc. RES 100K OHM 1/4W .5% AXIAL RN60C1003DRE6

Description
RES 100Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W .5% AXIAL - RN60C1003DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W .5% AXIAL
RN60C1003DRE6
RES 100K OHM 1/4W .5% AXIAL RN60C1003DRE6
RES 100Kohm 1/4W .5% AXIAL

RES 100Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1003DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1003DRE6-ND
Through Hole Resistors RN60C1003DRE6-ND
100 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7508
Resistor,metal Film,100Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7508
Resistor,Metal Film,100KOhms,300WV, .5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,100KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1003DRE6 RN60C1003DRE6-ND 58C7508
Product Name RES 100K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,100Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details