Vishay Intertechnology, Inc. RES 100K OHM 1/4W .25% AXIAL RN60C1003CB14

Description
RES 100Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W .25% AXIAL - RN60C1003CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W .25% AXIAL
RN60C1003CB14
RES 100K OHM 1/4W .25% AXIAL RN60C1003CB14
RES 100Kohm 1/4W .25% AXIAL

RES 100Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1003CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1003CB14-ND
Through Hole Resistors RN60C1003CB14-ND
100 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1003CB14 RN60C1003CB14-ND
Product Name RES 100K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details