Vishay Intertechnology, Inc. Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) RN60C1002FB14

Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Surface Mount Oscillators - ECOC-2522-38.400-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details