Vishay Precision Group Res Metal Film 10K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1002BRE5

Description
Res Metal Film 10K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 10K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C1002BRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C1002BRE5
Res Metal Film 10K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1002BRE5
Res Metal Film 10K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistors Cmf-60 10K .1% T-2 Rn60C1002B Re5 Vishay - 28K6452 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Cmf-60 10K .1% T-2 Rn60C1002B Re5 Vishay
28K6452
Resistors Cmf-60 10K .1% T-2 Rn60C1002B Re5 Vishay 28K6452
RESISTORS CMF-60 10K .1% T-2 RN60C1002B RE5

RESISTORS CMF-60 10K .1% T-2 RN60C1002B RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN60C1002BRE5 28K6452
Product Name Res Metal Film 10K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistors Cmf-60 10K .1% T-2 Rn60C1002B Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details