Vishay Precision Group Res, 10K, 0.10%, 250Mw, Axial; Resistance Vishay RN60C1002B

Description
RES, 10K, 0.10%, 250MW, AXIAL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No
Datasheet
Description
RES, 10K, 0.10%, 250MW, AXIAL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.10%, 250Mw, Axial; Resistance Vishay - 85Y0276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.10%, 250Mw, Axial; Resistance Vishay
85Y0276
Res, 10K, 0.10%, 250Mw, Axial; Resistance Vishay 85Y0276
RES, 10K, 0.10%, 250MW, AXIAL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No

RES, 10K, 0.10%, 250MW, AXIAL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y0276
Product Name Res, 10K, 0.10%, 250Mw, Axial; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details