Vishay Precision Group RES 1K OHM 1/4W 1% AXIAL RN60C1001FB14

Description
RES 1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 1% AXIAL - RN60C1001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 1% AXIAL
RN60C1001FB14
RES 1K OHM 1/4W 1% AXIAL RN60C1001FB14
RES 1Kohm 1/4W 1% AXIAL

RES 1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60C1001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C1001FB14-ND
Through Hole Resistors 541-RN60C1001FB14-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 21283110 - Radwell International
Willingboro, NJ, United States
Resistor
21283110
Resistor 21283110
METAL FILM RESISTOR, 1KOHM, 250MW, 1%; RESISTANCE:1KOHM; PRODUCT RANGE:RN SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE: 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:300V; RESISTOR ELEMENT TYPE:METAL FILM; NO. OF PINS:2 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 1KOHM, 250MW, 1%; RESISTANCE:1KOHM; PRODUCT RANGE:RN SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE: 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:300V; RESISTOR ELEMENT TYPE:METAL FILM; NO. OF PINS:2 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200966 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200966
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200966
Features: C Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • C Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay - 83F1560 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay
83F1560
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay 83F1560
METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN60C1001FB14 541-RN60C1001FB14-ND 21283110 70200966 83F1560
Product Name RES 1K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.1250 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers