Vishay Intertechnology, Inc. RES 1K OHM 1/4W .5% AXIAL RN60C1001DRSL

Description
RES 1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W .5% AXIAL - RN60C1001DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W .5% AXIAL
RN60C1001DRSL
RES 1K OHM 1/4W .5% AXIAL RN60C1001DRSL
RES 1Kohm 1/4W .5% AXIAL

RES 1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1001DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1001DRSL-ND
Through Hole Resistors RN60C1001DRSL-ND
1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1001DRSL RN60C1001DRSL-ND
Product Name RES 1K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details