Vishay Precision Group Metal Film Resistors - RN60C1000FB14

Description
Metal Film Resistors - Through Hole 1/8watt 100ohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 100ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN60C1000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN60C1000FB14
Metal Film Resistors - RN60C1000FB14
Metal Film Resistors - Through Hole 1/8watt 100ohms 1% 50ppm

Metal Film Resistors - Through Hole 1/8watt 100ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - 8499029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8499029
Through Hole Resistors 8499029
Vishay RN60C1000FB14 Resistor

Vishay RN60C1000FB14 Resistor

Supplier's Site
Through Hole Resistors - RN60C1000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1000FB14-ND
Through Hole Resistors RN60C1000FB14-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay - 83F1558 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay
83F1558
Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay 83F1558
METAL FILM RESISTOR, 100 OHM, 250mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 250mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60C1000FB14 8499029 RN60C1000FB14-ND 83F1558
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details