Vishay Intertechnology, Inc. RES 100 OHM 1/4W .5% AXIAL RN60C1000DRSL

Description
RES 100ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W .5% AXIAL - RN60C1000DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W .5% AXIAL
RN60C1000DRSL
RES 100 OHM 1/4W .5% AXIAL RN60C1000DRSL
RES 100ohm 1/4W .5% AXIAL

RES 100ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1000DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1000DRSL-ND
Through Hole Resistors RN60C1000DRSL-ND
100 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1000DRSL RN60C1000DRSL-ND
Product Name RES 100 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details