Vishay Intertechnology, Inc. RES 9.9K OHM 1/8W .1% AXIAL RN55E9901BRE6

Description
RES 9.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.9K OHM 1/8W .1% AXIAL - RN55E9901BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.9K OHM 1/8W .1% AXIAL
RN55E9901BRE6
RES 9.9K OHM 1/8W .1% AXIAL RN55E9901BRE6
RES 9.9Kohm 1/8W .1% AXIAL

RES 9.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9901BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9901BRE6-ND
Through Hole Resistors RN55E9901BRE6-ND
9.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9901BRE6 RN55E9901BRE6-ND
Product Name RES 9.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details