Vishay Intertechnology, Inc. RES 985 OHM 1/8W .1% AXIAL RN55E9850BB14

Description
RES 985ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 985ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 985 OHM 1/8W .1% AXIAL - RN55E9850BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 985 OHM 1/8W .1% AXIAL
RN55E9850BB14
RES 985 OHM 1/8W .1% AXIAL RN55E9850BB14
RES 985ohm 1/8W .1% AXIAL

RES 985ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9850BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9850BB14-ND
Through Hole Resistors RN55E9850BB14-ND
985 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

985 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9850BB14 RN55E9850BB14-ND
Product Name RES 985 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 985 ohms 985 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details