Vishay Intertechnology, Inc. RES 97.6 OHM 1/8W .5% AXIAL RN55E97R6DRSL

Description
RES 97.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/8W .5% AXIAL - RN55E97R6DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/8W .5% AXIAL
RN55E97R6DRSL
RES 97.6 OHM 1/8W .5% AXIAL RN55E97R6DRSL
RES 97.6ohm 1/8W .5% AXIAL

RES 97.6ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E97R6DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E97R6DRSL-ND
Through Hole Resistors RN55E97R6DRSL-ND
97.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E97R6DRSL RN55E97R6DRSL-ND
Product Name RES 97.6 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details