Vishay Intertechnology, Inc. RES 976K OHM 1/8W .5% AXIAL RN55E9763DBSL

Description
RES 976Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/8W .5% AXIAL - RN55E9763DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/8W .5% AXIAL
RN55E9763DBSL
RES 976K OHM 1/8W .5% AXIAL RN55E9763DBSL
RES 976Kohm 1/8W .5% AXIAL

RES 976Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9763DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9763DBSL-ND
Through Hole Resistors RN55E9763DBSL-ND
976 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9763DBSL RN55E9763DBSL-ND
Product Name RES 976K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details