Vishay Intertechnology, Inc. Through Hole Resistors RN55E9762DRSL

Description
97.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
97.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E9762DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9762DRSL-ND
Through Hole Resistors RN55E9762DRSL-ND
97.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 97.6K OHM 1/8W .5% AXIAL - RN55E9762DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/8W .5% AXIAL
RN55E9762DRSL
RES 97.6K OHM 1/8W .5% AXIAL RN55E9762DRSL
RES 97.6Kohm 1/8W .5% AXIAL

RES 97.6Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E9762DRSL-ND RN55E9762DRSL
Product Name Through Hole Resistors RES 97.6K OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details