Vishay Intertechnology, Inc. RES 9.76K OHM 1/8W .1% AXIAL RN55E9761BRSL

Description
RES 9.76Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/8W .1% AXIAL - RN55E9761BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/8W .1% AXIAL
RN55E9761BRSL
RES 9.76K OHM 1/8W .1% AXIAL RN55E9761BRSL
RES 9.76Kohm 1/8W .1% AXIAL

RES 9.76Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9761BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9761BRSL-ND
Through Hole Resistors RN55E9761BRSL-ND
9.76 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.76 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9761BRSL RN55E9761BRSL-ND
Product Name RES 9.76K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details