Vishay Intertechnology, Inc. Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E9760FB14

Description
Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E9760FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E9760FB14
Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E9760FB14
Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E9760FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9760FB14-ND
Through Hole Resistors RN55E9760FB14-ND
976 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9760FB14 RN55E9760FB14-ND
Product Name Res Metal Film 976 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details