Vishay Intertechnology, Inc. RES 95.3 OHM 1/8W 1% AXIAL RN55E95R3FBSL

Description
RES 95.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/8W 1% AXIAL - RN55E95R3FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/8W 1% AXIAL
RN55E95R3FBSL
RES 95.3 OHM 1/8W 1% AXIAL RN55E95R3FBSL
RES 95.3ohm 1/8W 1% AXIAL

RES 95.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E95R3FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E95R3FBSL-ND
Through Hole Resistors RN55E95R3FBSL-ND
95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E95R3FBSL RN55E95R3FBSL-ND
Product Name RES 95.3 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details