Vishay Intertechnology, Inc. RES 95.3 OHM 1/8W .1% AXIAL RN55E95R3BBSL

Description
RES 95.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/8W .1% AXIAL - RN55E95R3BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/8W .1% AXIAL
RN55E95R3BBSL
RES 95.3 OHM 1/8W .1% AXIAL RN55E95R3BBSL
RES 95.3ohm 1/8W .1% AXIAL

RES 95.3ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E95R3BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E95R3BBSL-ND
Through Hole Resistors RN55E95R3BBSL-ND
95.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E95R3BBSL RN55E95R3BBSL-ND
Product Name RES 95.3 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details