Vishay Intertechnology, Inc. RES 953K OHM 1/8W 1% AXIAL RN55E9533FRSL

Description
RES 953Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 953Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1/8W 1% AXIAL - RN55E9533FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/8W 1% AXIAL
RN55E9533FRSL
RES 953K OHM 1/8W 1% AXIAL RN55E9533FRSL
RES 953Kohm 1/8W 1% AXIAL

RES 953Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9533FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9533FRSL-ND
Through Hole Resistors RN55E9533FRSL-ND
953 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

953 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9533FRSL RN55E9533FRSL-ND
Product Name RES 953K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details