Vishay Intertechnology, Inc. RES 95K OHM 1/8W .25% AXIAL RN55E9502CB14

Description
RES 95Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 95Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95K OHM 1/8W .25% AXIAL - RN55E9502CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95K OHM 1/8W .25% AXIAL
RN55E9502CB14
RES 95K OHM 1/8W .25% AXIAL RN55E9502CB14
RES 95Kohm 1/8W .25% AXIAL

RES 95Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9502CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9502CB14-ND
Through Hole Resistors RN55E9502CB14-ND
95 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9502CB14 RN55E9502CB14-ND
Product Name RES 95K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers