Vishay Intertechnology, Inc. RES 942 OHM 1/8W .1% AXIAL RN55E9420BB14

Description
RES 942ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 942ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 942 OHM 1/8W .1% AXIAL - RN55E9420BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 942 OHM 1/8W .1% AXIAL
RN55E9420BB14
RES 942 OHM 1/8W .1% AXIAL RN55E9420BB14
RES 942ohm 1/8W .1% AXIAL

RES 942ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9420BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9420BB14-ND
Through Hole Resistors RN55E9420BB14-ND
942 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

942 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 942 .1% T-9 Rn55E9420B B14 Vishay - 33P4301 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 942 .1% T-9 Rn55E9420B B14 Vishay
33P4301
Cmf-55 942 .1% T-9 Rn55E9420B B14 Vishay 33P4301
CMF-55 942 .1% T-9 RN55E9420B B14

CMF-55 942 .1% T-9 RN55E9420B B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E9420BB14 RN55E9420BB14-ND 33P4301
Product Name RES 942 OHM 1/8W .1% AXIAL Through Hole Resistors Cmf-55 942 .1% T-9 Rn55E9420B B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 942 ohms 942 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details