Vishay Intertechnology, Inc. RES 93.1 OHM 1/8W .5% AXIAL RN55E93R1DRSL

Description
RES 93.1ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/8W .5% AXIAL - RN55E93R1DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/8W .5% AXIAL
RN55E93R1DRSL
RES 93.1 OHM 1/8W .5% AXIAL RN55E93R1DRSL
RES 93.1ohm 1/8W .5% AXIAL

RES 93.1ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E93R1DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E93R1DRSL-ND
Through Hole Resistors RN55E93R1DRSL-ND
93.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E93R1DRSL RN55E93R1DRSL-ND
Product Name RES 93.1 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers