Vishay Intertechnology, Inc. METAL FILM,93.1K,1%,25PPM,TR RN55E9312FRE6

Description
METAL FILM,93.1K,1%,25PPM, TR
Request a Quote Datasheet
Description
METAL FILM,93.1K,1%,25PPM, TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,93.1K,1%,25PPM,TR - RN55E9312FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,93.1K,1%,25PPM,TR
RN55E9312FRE6
METAL FILM,93.1K,1%,25PPM,TR RN55E9312FRE6
METAL FILM,93.1K,1%,25PPM, TR

METAL FILM,93.1K,1%,25PPM,TR

Supplier's Site
Through Hole Resistors - RN55E9312FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9312FRE6-ND
Through Hole Resistors RN55E9312FRE6-ND
93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9312FRE6 RN55E9312FRE6-ND
Product Name METAL FILM,93.1K,1%,25PPM,TR Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers