Vishay Intertechnology, Inc. RES 93.1K OHM 1/8W 1% AXIAL RN55E9312FBSL

Description
RES 93.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/8W 1% AXIAL - RN55E9312FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/8W 1% AXIAL
RN55E9312FBSL
RES 93.1K OHM 1/8W 1% AXIAL RN55E9312FBSL
RES 93.1Kohm 1/8W 1% AXIAL

RES 93.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9312FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9312FBSL-ND
Through Hole Resistors RN55E9312FBSL-ND
93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9312FBSL RN55E9312FBSL-ND
Product Name RES 93.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details