Vishay Intertechnology, Inc. RES 93.1K OHM 1/8W .5% AXIAL RN55E9312DRSL

Description
RES 93.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/8W .5% AXIAL - RN55E9312DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/8W .5% AXIAL
RN55E9312DRSL
RES 93.1K OHM 1/8W .5% AXIAL RN55E9312DRSL
RES 93.1Kohm 1/8W .5% AXIAL

RES 93.1Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9312DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9312DRSL-ND
Through Hole Resistors RN55E9312DRSL-ND
93.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9312DRSL RN55E9312DRSL-ND
Product Name RES 93.1K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers