Vishay Intertechnology, Inc. RES 92K OHM 1/8W .1% AXIAL RN55E9202BBSL

Description
RES 92Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 92Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 92K OHM 1/8W .1% AXIAL - RN55E9202BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 92K OHM 1/8W .1% AXIAL
RN55E9202BBSL
RES 92K OHM 1/8W .1% AXIAL RN55E9202BBSL
RES 92Kohm 1/8W .1% AXIAL

RES 92Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9202BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9202BBSL-ND
Through Hole Resistors RN55E9202BBSL-ND
92 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

92 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9202BBSL RN55E9202BBSL-ND
Product Name RES 92K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 92000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details