Vishay Intertechnology, Inc. RES 90 OHM 1/8W .1% AXIAL RN55E90R0BB14

Description
RES 90ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 90ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90 OHM 1/8W .1% AXIAL - RN55E90R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90 OHM 1/8W .1% AXIAL
RN55E90R0BB14
RES 90 OHM 1/8W .1% AXIAL RN55E90R0BB14
RES 90ohm 1/8W .1% AXIAL

RES 90ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E90R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E90R0BB14-ND
Through Hole Resistors RN55E90R0BB14-ND
90 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E90R0BB14 RN55E90R0BB14-ND
Product Name RES 90 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90 ohms 90 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details