Vishay Intertechnology, Inc. Res Metal Film 90K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E9002BRE6

Description
Res Metal Film 90K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 90K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 90K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E9002BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 90K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E9002BRE6
Res Metal Film 90K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E9002BRE6
Res Metal Film 90K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 90K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E9002BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9002BRE6-ND
Through Hole Resistors RN55E9002BRE6-ND
90 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 90K .1% T-9 Rn55E9002B Re6 Vishay - 14N8665 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90K .1% T-9 Rn55E9002B Re6 Vishay
14N8665
Cmf-55 90K .1% T-9 Rn55E9002B Re6 Vishay 14N8665
CMF-55 90K .1% T-9 RN55E9002B RE6

CMF-55 90K .1% T-9 RN55E9002B RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E9002BRE6 RN55E9002BRE6-ND 14N8665
Product Name Res Metal Film 90K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-55 90K .1% T-9 Rn55E9002B Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details