Vishay Intertechnology, Inc. RES 898 OHM 1/8W .1% AXIAL RN55E8980BBSL

Description
RES 898ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 898ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/8W .1% AXIAL - RN55E8980BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/8W .1% AXIAL
RN55E8980BBSL
RES 898 OHM 1/8W .1% AXIAL RN55E8980BBSL
RES 898ohm 1/8W .1% AXIAL

RES 898ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8980BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8980BBSL-ND
Through Hole Resistors RN55E8980BBSL-ND
898 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

898 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8980BBSL RN55E8980BBSL-ND
Product Name RES 898 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details