Vishay Intertechnology, Inc. RES 88.7K OHM 1/8W .1% AXIAL RN55E8872BR36

Description
RES 88.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/8W .1% AXIAL - RN55E8872BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/8W .1% AXIAL
RN55E8872BR36
RES 88.7K OHM 1/8W .1% AXIAL RN55E8872BR36
RES 88.7Kohm 1/8W .1% AXIAL

RES 88.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8872BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8872BR36-ND
Through Hole Resistors RN55E8872BR36-ND
88.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8872BR36 RN55E8872BR36-ND
Product Name RES 88.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers