Vishay Intertechnology, Inc. METAL FILM,1/8W,88.7K,.1%,25PPM,BULK RN55E8872BB14

Description
METAL FILM,1/8W,88.7K,.1%, 25PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,88.7K,.1%, 25PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,88.7K,.1%,25PPM,BULK - RN55E8872BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,88.7K,.1%,25PPM,BULK
RN55E8872BB14
METAL FILM,1/8W,88.7K,.1%,25PPM,BULK RN55E8872BB14
METAL FILM,1/8W,88.7K,.1%, 25PPM,BULK

METAL FILM,1/8W,88.7K,.1%,25PPM,BULK

Supplier's Site
Through Hole Resistors - RN55E8872BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8872BB14-ND
Through Hole Resistors RN55E8872BB14-ND
88.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8872BB14 RN55E8872BB14-ND
Product Name METAL FILM,1/8W,88.7K,.1%,25PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details