Vishay Intertechnology, Inc. Res Metal Film 8.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E8871BB14

Description
Res Metal Film 8.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 8.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E8871BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E8871BB14
Res Metal Film 8.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E8871BB14
Res Metal Film 8.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 8.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E8871BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8871BB14-ND
Through Hole Resistors RN55E8871BB14-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.87Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 39K4653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.87Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
39K4653
Resistor,metal Film,8.87Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 39K4653
Resistor,Metal Film,8.87KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,8.87KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E8871BB14 RN55E8871BB14-ND 39K4653
Product Name Res Metal Film 8.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,8.87Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers