Vishay Intertechnology, Inc. RES 887 OHM 1/8W .5% AXIAL RN55E8870DRSL

Description
RES 887ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/8W .5% AXIAL - RN55E8870DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/8W .5% AXIAL
RN55E8870DRSL
RES 887 OHM 1/8W .5% AXIAL RN55E8870DRSL
RES 887ohm 1/8W .5% AXIAL

RES 887ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8870DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8870DRSL-ND
Through Hole Resistors RN55E8870DRSL-ND
887 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8870DRSL RN55E8870DRSL-ND
Product Name RES 887 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details