Vishay Intertechnology, Inc. RES 88.3K OHM 1/8W .1% AXIAL RN55E8832BRE6

Description
RES 88.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 88.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.3K OHM 1/8W .1% AXIAL - RN55E8832BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.3K OHM 1/8W .1% AXIAL
RN55E8832BRE6
RES 88.3K OHM 1/8W .1% AXIAL RN55E8832BRE6
RES 88.3Kohm 1/8W .1% AXIAL

RES 88.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8832BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8832BRE6-ND
Through Hole Resistors RN55E8832BRE6-ND
88.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8832BRE6 RN55E8832BRE6-ND
Product Name RES 88.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details