Vishay Precision Group RES 88.2K OHM 1/8W .1% AXIAL RN55E8822BB14

Description
RES 88.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 88.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.2K OHM 1/8W .1% AXIAL - RN55E8822BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.2K OHM 1/8W .1% AXIAL
RN55E8822BB14
RES 88.2K OHM 1/8W .1% AXIAL RN55E8822BB14
RES 88.2Kohm 1/8W .1% AXIAL

RES 88.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8822BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8822BB14-ND
Through Hole Resistors RN55E8822BB14-ND
88.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, 88.2Kohm, 125Mw, ±0.1%; Resistance Vishay - 03C3493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 88.2Kohm, 125Mw, ±0.1%; Resistance Vishay
03C3493
Resistor, 88.2Kohm, 125Mw, ±0.1%; Resistance Vishay 03C3493
RESISTOR, 88.2KOHM, 125mW, ±0.1%; Resistance:88.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, 88.2KOHM, 125mW, ±0.1%; Resistance:88.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E8822BB14 RN55E8822BB14-ND 03C3493
Product Name RES 88.2K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor, 88.2Kohm, 125Mw, ±0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 88200 ohms 88200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details