Vishay Intertechnology, Inc. RES 866K OHM 1/8W .1% AXIAL RN55E8663BBSL

Description
RES 866Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 866Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/8W .1% AXIAL - RN55E8663BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/8W .1% AXIAL
RN55E8663BBSL
RES 866K OHM 1/8W .1% AXIAL RN55E8663BBSL
RES 866Kohm 1/8W .1% AXIAL

RES 866Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8663BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8663BBSL-ND
Through Hole Resistors RN55E8663BBSL-ND
866 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN55E8663BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN55E8663BBSL
Through Hole Resistors RN55E8663BBSL
RES 866K OHM 1/8W .1% AXIAL

RES 866K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55E8663BBSL RN55E8663BBSL-ND RN55E8663BBSL
Product Name RES 866K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 866000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details