Vishay Intertechnology, Inc. Through Hole Resistors RN55E8662FBSL

Description
86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E8662FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8662FBSL-ND
Through Hole Resistors RN55E8662FBSL-ND
86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 86.6K OHM 1/8W 1% AXIAL - RN55E8662FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/8W 1% AXIAL
RN55E8662FBSL
RES 86.6K OHM 1/8W 1% AXIAL RN55E8662FBSL
RES 86.6Kohm 1/8W 1% AXIAL

RES 86.6Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E8662FBSL-ND RN55E8662FBSL
Product Name Through Hole Resistors RES 86.6K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers