Vishay Intertechnology, Inc. Through Hole Resistors RN55E8661FRE6

Description
8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E8661FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8661FRE6-ND
Through Hole Resistors RN55E8661FRE6-ND
8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 8.66K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E8661FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.66K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E8661FRE6
Res Metal Film 8.66K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E8661FRE6
Res Metal Film 8.66K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 8.66K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E8661FRE6-ND RN55E8661FRE6
Product Name Through Hole Resistors Res Metal Film 8.66K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details