Vishay Intertechnology, Inc. METAL FILM,1/8W,85.6K,.1%,25PPM,BULK RN55E8562BB14

Description
METAL FILM,1/8W,85.6K,.1%, 25PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,85.6K,.1%, 25PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,85.6K,.1%,25PPM,BULK - RN55E8562BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,85.6K,.1%,25PPM,BULK
RN55E8562BB14
METAL FILM,1/8W,85.6K,.1%,25PPM,BULK RN55E8562BB14
METAL FILM,1/8W,85.6K,.1%, 25PPM,BULK

METAL FILM,1/8W,85.6K,.1%,25PPM,BULK

Supplier's Site
Through Hole Resistors - RN55E8562BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8562BB14-ND
Through Hole Resistors RN55E8562BB14-ND
85.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

85.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8562BB14 RN55E8562BB14-ND
Product Name METAL FILM,1/8W,85.6K,.1%,25PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details