Vishay Intertechnology, Inc. RES 8.56K OHM 1/8W .1% AXIAL RN55E8561BB14

Description
RES 8.56Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.56Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.56K OHM 1/8W .1% AXIAL - RN55E8561BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.56K OHM 1/8W .1% AXIAL
RN55E8561BB14
RES 8.56K OHM 1/8W .1% AXIAL RN55E8561BB14
RES 8.56Kohm 1/8W .1% AXIAL

RES 8.56Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8561BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8561BB14-ND
Through Hole Resistors RN55E8561BB14-ND
8.56 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.56 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8561BB14 RN55E8561BB14-ND
Product Name RES 8.56K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers