Vishay Intertechnology, Inc. RES 845K OHM 1/8W 1% AXIAL RN55E8453FBSL

Description
RES 845Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/8W 1% AXIAL - RN55E8453FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/8W 1% AXIAL
RN55E8453FBSL
RES 845K OHM 1/8W 1% AXIAL RN55E8453FBSL
RES 845Kohm 1/8W 1% AXIAL

RES 845Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8453FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8453FBSL-ND
Through Hole Resistors RN55E8453FBSL-ND
845 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

845 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8453FBSL RN55E8453FBSL-ND
Product Name RES 845K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details